Texas Instruments High-Performance Analog TVS Diodes ESD224DQAR

Description
14V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1)
Request a Quote Datasheet
Description
14V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 296-51107-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-51107-6-ND
TVS Diodes 296-51107-6-ND
14V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1)

14V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1)

Buy Now Datasheet
TVS Diodes - 296-51107-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-51107-1-ND
TVS Diodes 296-51107-1-ND
14V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1)

14V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1)

Buy Now Datasheet
TVS Diodes - 296-51107-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-51107-2-ND
TVS Diodes 296-51107-2-ND
14V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1)

14V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1)

Buy Now Datasheet
3.6V TVS Protection Diode - 144-ESD224DQAR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V TVS Protection Diode
144-ESD224DQAR
3.6V TVS Protection Diode 144-ESD224DQAR
4-Ch Bidirectional TVS Diode, 3.6V, 10-USON, -40 to 125C Product overview: ESD224DQAR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD224DQAR can be used for catalog matching and distributor lookup.

4-Ch Bidirectional TVS Diode, 3.6V, 10-USON, -40 to 125C Product overview: ESD224DQAR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD224DQAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - ESD224DQAR - 918690-ESD224DQAR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESD224DQAR
918690-ESD224DQAR
TVS - TVS - Diodes - ESD224DQAR 918690-ESD224DQAR
Manufacturer: Texas Instruments Win Source Part Number: 918690-ESD224DQAR Operating Temperature Range: -40°C ~ 125°C (TA) Features: 14V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1) Package: 10-UFDFN Package: Reel - TR Mounting: Surface Mount Family Name: ESD224 Categories: Circuit Protection Case / Package: 10-USON (2.5x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: ESD224DQAR-ND, 296-51107-1, 296-51107-2, 296-51107-6

Manufacturer: Texas Instruments
Win Source Part Number: 918690-ESD224DQAR
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: 14V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1)
Package: 10-UFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: ESD224
Categories: Circuit Protection
Case / Package: 10-USON (2.5x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: ESD224DQAR-ND, 296-51107-1, 296-51107-2, 296-51107-6

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESD224DQAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESD224DQAR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESD224DQAR
TVS DIODE 3.6VWM 14VC 10USON

TVS DIODE 3.6VWM 14VC 10USON

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 296-51107-6-ND 144-ESD224DQAR 918690-ESD224DQAR ESD224DQAR
Product Name TVS Diodes 3.6V TVS Protection Diode TVS - TVS - Diodes - ESD224DQAR Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package 10-UFDFN 10-USON (2.5x1) 10-USON (2.5x1)
Peak Pulse Power 17 watts 17 watts
VC 14 volts 14 volts
Unlock Full Specs
to access all available technical data