Infineon Technologies AG TVS - TVS - Diodes - ESD102U405LE6327XTSA1 ESD102U405LE6327XTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 774249-ESD102U405LE6 327XTSA1 Type: Zener Operating Temperature Range: -40°C ~ 125°C (TA) Package: 5-XFLGA Applications: Ethernet, HDMI Mounting: SMD Unidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 3.3V (Maximum) Power - Peak Pulse: 28W Power Line Protection: No Capacitance @ Frequency: 0.035pF @ 1MHz Family Name: ESD102-U4-05L Categories: Circuit Protection Minimum Breakdown Voltage: 6.2V (Typ) Manufacturer Package: TSLP-5-2 Alternative Parts (Cross-Reference): IP4281CZ10; SP3304NUTG; RClamp3324P.TNT; SRDA3.3-4.TET; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 774249-ESD102U405LE6 327XTSA1 Type: Zener Operating Temperature Range: -40°C ~ 125°C (TA) Package: 5-XFLGA Applications: Ethernet, HDMI Mounting: SMD Unidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 3.3V (Maximum) Power - Peak Pulse: 28W Power Line Protection: No Capacitance @ Frequency: 0.035pF @ 1MHz Family Name: ESD102-U4-05L Categories: Circuit Protection Minimum Breakdown Voltage: 6.2V (Typ) Manufacturer Package: TSLP-5-2 Alternative Parts (Cross-Reference): IP4281CZ10; SP3304NUTG; RClamp3324P.TNT; SRDA3.3-4.TET; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - ESD102U405LE6327XTSA1 - 774249-ESD102U405LE6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESD102U405LE6327XTSA1
774249-ESD102U405LE6327XTSA1
TVS - TVS - Diodes - ESD102U405LE6327XTSA1 774249-ESD102U405LE6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 774249-ESD102U405LE6 327XTSA1 Type: Zener Operating Temperature Range: -40°C ~ 125°C (TA) Package: 5-XFLGA Applications: Ethernet, HDMI Mounting: SMD Unidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 3.3V (Maximum) Power - Peak Pulse: 28W Power Line Protection: No Capacitance @ Frequency: 0.035pF @ 1MHz Family Name: ESD102-U4-05L Categories: Circuit Protection Minimum Breakdown Voltage: 6.2V (Typ) Manufacturer Package: TSLP-5-2 Alternative Parts (Cross-Reference): IP4281CZ10; SP3304NUTG; RClamp3324P.TNT; SRDA3.3-4.TET; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 774249-ESD102U405LE6327XTSA1
Type: Zener
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 5-XFLGA
Applications: Ethernet, HDMI
Mounting: SMD
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 3.3V (Maximum)
Power - Peak Pulse: 28W
Power Line Protection: No
Capacitance @ Frequency: 0.035pF @ 1MHz
Family Name: ESD102-U4-05L
Categories: Circuit Protection
Minimum Breakdown Voltage: 6.2V (Typ)
Manufacturer Package: TSLP-5-2
Alternative Parts (Cross-Reference): IP4281CZ10; SP3304NUTG; RClamp3324P.TNT; SRDA3.3-4.TET;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TVS Protection Diode - 144-ESD102U405LE6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-ESD102U405LE6327XTSA1
TVS Protection Diode 144-ESD102U405LE6327XTSA1
TVS DIODE 3.3VWM TSLP-5-2 Product overview: ESD102U405LE6327XTSA 1 from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD102U405LE6327 XTSA1 can be used for catalog matching and distributor lookup.

TVS DIODE 3.3VWM TSLP-5-2 Product overview: ESD102U405LE6327XTSA1 from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD102U405LE6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - ESD102U405LE6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount TSLP-5-2

Clamp Ipp Tvs Diode Surface Mount TSLP-5-2

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESD102U405LE6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESD102U405LE6327XTSA1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESD102U405LE6327XTSA1
TVS DIODE 3.3VWM TSLP-5-2

TVS DIODE 3.3VWM TSLP-5-2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 774249-ESD102U405LE6327XTSA1 144-ESD102U405LE6327XTSA1 ESD102U405LE6327XTSA1TR-ND ESD102U405LE6327XTSA1
Product Name TVS - TVS - Diodes - ESD102U405LE6327XTSA1 TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
VR 3.3 volts
VBR 6.2 volts 6.2 volts 6.2 volts
Tj -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data