ESD Protection Diode, Low Leakage, Fast Response Time, with Clamping Capability
Manufacturer: ON Semiconductor
Win Source Part Number: 801018-ESD5484FCT5G
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Maximum)
Voltage - Breakdown (Min): 6V
Current - Peak Pulse (10/1000μs): 7A (8/20μs)
Power Line Protection: No
Supplier Device Package: 2-WLCSP (0.6x0.3)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 0201 (0603 Metric)
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 11.5V
ESD Protection Diode, Low Leakage, Fast Response Time, with Clamping Capability, WLCSP2, 0.6x0.3, 10000-DSFTP Product overview: ESD5484FCT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD5484FCT5G can be used for catalog matching and distributor lookup.
11.5V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 2-WLCSP (0.6x0.3)
11.5V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 2-WLCSP (0.6x0.3)
11.5V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 2-WLCSP (0.6x0.3)
DIODE, ESD PROTECTION, 5V, 35PF, WLCSP-2; Clamping Voltage Vc Max:11.5V; Diode Case Style:WLCSP; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:300mW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS DIODE 5VWM 11.5VC 2WLCSP
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESD5484FCT5G | 801018-ESD5484FCT5G | 144-ESD5484FCT5G | ESD5484FCT5GOSTR-ND | 72W1860 | ESD5484FCT5G |
| Product Name | TVS - TVS - Diodes - ESD5484FCT5G | TVS Protection Diode | TVS Diodes | Diode, Esd Protection, 5V, 35Pf, Wlcsp-2; Clamping Voltage Vc Max Onsemi | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Diode Applications | Low Leakage | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VC | 11.5 volts | 11.5 volts | 11.5 volts | |||
| VBR | 6 volts | 6 volts | 6 volts |