Infineon Technologies AG TVS Diodes ESD110B102ELSE6327XTSA1

Description
17V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount TSSLP-2-4
Request a Quote Datasheet
Description
17V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount TSSLP-2-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - ESD110B102ELSE6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
17V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount TSSLP-2-4

17V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount TSSLP-2-4

Buy Now Datasheet
TVS Protection Diode - 144-ESD110B102ELSE6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-ESD110B102ELSE6327XTSA1
TVS Protection Diode 144-ESD110B102ELSE6327XTSA1
TVS DIODE 18.5VWM 17VC TSSLP-2-4 Product overview: ESD110B102ELSE6327XT SA1 from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD110B102ELSE63 27XTSA1 can be used for catalog matching and distributor lookup.

TVS DIODE 18.5VWM 17VC TSSLP-2-4 Product overview: ESD110B102ELSE6327XTSA1 from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD110B102ELSE6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1057850-ESD110B102ELSE6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1057850-ESD110B102ELSE6327XTSA1
Circuit Protection - TVS - Diodes 1057850-ESD110B102ELSE6327XTSA1
Win Source Part Number: 1057850-ESD110B102EL SE6327XTSA1 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: RF Antenna Standard Package: 15,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 18.5V (Max) Voltage - Breakdown (Min): 20V Voltage - Clamping (Max) @ Ipp: 17V (Typ) Power Line Protection: No Capacitance @ Frequency: 0.3pF @ 1MHz Current - Peak Pulse (10/1000µs): 1A (8/20µs) Package / Case: 0201 (0603 Metric) Supplier Device Package: PG-TSSLP-2-4 Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): SMBJ10CA; SMAJ10CA; SMBJ10CA-13-F; SMAJ10CA-13-F; SA10CAESD110-B1-02-E LS; ESD110-B1-02ELS; ESD110-B1-02ELS E6327; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Other Names: ESD110-B1-02ELS E6327,ESD110B102ELSE 6327XTSA1DKR,2156-ES D110B102ELSE6327XTSA 1-ITTR,ESD110B102ELS E6327XTSA1TR,INFINFE SD110B102ELSE6327XTS A1,SP001061684,ESD11 0B102ELSE6327XTSA1CT Base Product Number: ESD110 Product Status: Obsolete

Win Source Part Number: 1057850-ESD110B102ELSE6327XTSA1
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: RF Antenna
Standard Package: 15,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 18.5V (Max)
Voltage - Breakdown (Min): 20V
Voltage - Clamping (Max) @ Ipp: 17V (Typ)
Power Line Protection: No
Capacitance @ Frequency: 0.3pF @ 1MHz
Current - Peak Pulse (10/1000µs): 1A (8/20µs)
Package / Case: 0201 (0603 Metric)
Supplier Device Package: PG-TSSLP-2-4
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): SMBJ10CA; SMAJ10CA; SMBJ10CA-13-F; SMAJ10CA-13-F; SA10CAESD110-B1-02-ELS; ESD110-B1-02ELS; ESD110-B1-02ELS E6327;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Infineon Technologies
Other Names: ESD110-B1-02ELS E6327,ESD110B102ELSE6327XTSA1DKR,2156-ESD110B102ELSE6327XTSA1-ITTR,ESD110B102ELSE6327XTSA1TR,INFINFESD110B102ELSE6327XTSA1,SP001061684,ESD110B102ELSE6327XTSA1CT
Base Product Number: ESD110
Product Status: Obsolete

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESD110B102ELSE6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESD110B102ELSE6327XTSA1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESD110B102ELSE6327XTSA1
TVS DIODE 18.5VWM 17VC TSSLP-2-4

TVS DIODE 18.5VWM 17VC TSSLP-2-4

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number ESD110B102ELSE6327XTSA1TR-ND 144-ESD110B102ELSE6327XTSA1 1057850-ESD110B102ELSE6327XTSA1 ESD110B102ELSE6327XTSA1
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package 0201 (0603 Metric) Tape & Reel (TR) 0201 (0603 Metric) PG-TSSLP-2-4
VC 17 volts 17 volts 17 volts
VBR 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data