Manufacturer: Micro Commercial Co
Win Source Part Number: 1037069-ESD5V0D7-TP-
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 65pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-723
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6.2V
Max Clamping Voltage: 13.3V
Power Dissipation - Pd: 117W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 8k pcs
TVS DIODE 5VWM 13.3VC SOD723
TVS DIODE 5V 13.3V SOD723
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1037069-ESD5V0D7-TP-HF | ESD5V0D7-TP-HF-ND | ESD5V0D7-TP-HF |
| Product Name | TVS - TVS - Diodes - ESD5V0D7-TP-HF | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SOD-723 | SOD-723 | SOD-723 |
| VWM | 5 volts | ||
| VC | 13.3 volts | 13.3 volts | 13.3 volts |
| VBR | 6.2 volts | 6.2 volts | 6.2 volts |
| CT | 65 pF |