Manufacturer: ON Semiconductor
Win Source Part Number: 850707-ESD5581MXT5G
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: ESD5581
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: ESD5581MXT5GOSCT, ESD5581MXT5GOSDKR, ESD5581MXT5G-ND, ESD5581MXT5GOSTR
ESD Protection, Bidirectional, 5 V, 10 pF, 10000-REEL Product overview: ESD5581MXT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V, 10 pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5 V, 10 pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD5581MXT5G can be used for catalog matching and distributor lookup.
12V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)
12V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)
TVS DIODE 5VWM 12VC 2X3DFN
TVS DIODE 5VWM 12VC 2X3DFN
TVS Diodes / ESD Suppressors ESD PROTECTION DIODE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 850707-ESD5581MXT5G | 144-ESD5581MXT5G | ESD5581MXT5GOSCT-ND | ESD5581MXT5G | ESD5581MXT5G | ESD5581MXT5G |
| Product Name | TVS - TVS - Diodes - ESD5581MXT5G | 5 V 10 pF TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | 0201 (0603 Metric) | 2-X3DFN (0.6x0.3) (0201) | 0201 (0603 Metric) | X3DFN-2 | ||
| VC | 12 volts | 12 volts | 12 volts |