TVS DIODE 3.3VWM 3.5V SGWLL31
TVS DIODE 3.3VWM 3.5V SGWLL31
TVS DIODE 3.3VWM 3.5V SGWLL31
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 448-ESD155B2W0201E6327XTSA1DKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0201 (0603 Metric) |
| Peak Pulse Power | 7 watts |
| VC | 3.5 volts |