TVS DIODE 14VWM 28VC TSSLP-2-3 Product overview: ESD204B102ELSE6327XT
Win Source Part Number: 958755-ESD204B102ELS
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 15,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 14V (Max)
Voltage - Breakdown (Min): 8.5V
Voltage - Clamping (Max) @ Ipp: 28V
Power Line Protection: No
Capacitance @ Frequency: 4pF @ 1MHz
Current - Peak Pulse (10/1000µs): 1A (8/20µs)
Package / Case: 0201 (0603 Metric)
Supplier Device Package: PG-TSSLP-2-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): ESDSLC16VLB-TPESD204
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Infineon Technologies
Other Names: SP001061700,2156-ESD
Base Product Number: ESD204
Product Status: Obsolete
28V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount TSSLP-2-3
TVS DIODE 14VWM 28VC TSSLP-2-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-ESD204B102ELSE6327XTSA1 | 958755-ESD204B102ELSE6327XTSA1 | ESD204B102ELSE6327XTSA1TR-ND | ESD204B102ELSE6327XTSA1 |
| Product Name | TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | 0201 (0603 Metric) | 0201 (0603 Metric) | PG-TSSLP-2-3 |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |