TVS DIODE 1.8VWM 7.5VC SOD523
TVS DIODE 1.8VWM 7.5VC SOD523
TVS DIODE 1.8VWM 7.5VC SOD523
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-ESD1V8WTTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-523; SC-79, SOD-523 |
| Peak Pulse Power | 80 watts |
| VC | 7.5 volts |