TVS DIODE 24VWM 44.5VC TSSLP-2-4 Product overview: ESD218B102ELSE6327XT
44.5V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount TSSLP-2-4
44.5V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount TSSLP-2-4
44.5V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount TSSLP-2-4
TVS DIODE 24VWM 44.5VC TSSLP-2-4
TVS DIODE 24VWM 44.5VC TSSLP-2-4
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-ESD218B102ELSE6327XTSA1 | ESD218B102ELSE6327XTSA1TR-ND | ESD218B102ELSE6327XTSA1 | ESD218B102ELSE6327XTSA1 |
| Product Name | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | 0201 (0603 Metric) | PG-TSSLP-2-4 | 0201 (0603 Metric) |
| Peak Pulse Power | 67 watts | 67 watts | 67 watts | 67 watts |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |