TVS DIODE 12VWM 23VC 2X1SON
TVS DIODE 12VWM 23VC 2X1SON
TVS DIODE 12VWM 23VC 2X1SON
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 296-ESD501DPYRTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0402 (1005 Metric) |
| VC | 23 volts |