Infineon Technologies AG TVS - TVS - Diodes - ESD307U102NE6327XTSA1 ESD307U102NE6327XTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1037055-ESD307U102NE 6327XTSA1 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 270pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TSNP-2-2 STAND-OFF Voltage (Vwm): 10V (Max) Minimum Breakdown Voltage: 11.1V Max Clamping Voltage: 29V Peak Pulse Current(Ippm): 34A (8/20μs) Power Dissipation - Pd: 800W Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1037055-ESD307U102NE 6327XTSA1 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 270pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TSNP-2-2 STAND-OFF Voltage (Vwm): 10V (Max) Minimum Breakdown Voltage: 11.1V Max Clamping Voltage: 29V Peak Pulse Current(Ippm): 34A (8/20μs) Power Dissipation - Pd: 800W Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - ESD307U102NE6327XTSA1 - 1037055-ESD307U102NE6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESD307U102NE6327XTSA1
1037055-ESD307U102NE6327XTSA1
TVS - TVS - Diodes - ESD307U102NE6327XTSA1 1037055-ESD307U102NE6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1037055-ESD307U102NE 6327XTSA1 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 270pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TSNP-2-2 STAND-OFF Voltage (Vwm): 10V (Max) Minimum Breakdown Voltage: 11.1V Max Clamping Voltage: 29V Peak Pulse Current(Ippm): 34A (8/20μs) Power Dissipation - Pd: 800W Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1037055-ESD307U102NE6327XTSA1
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 270pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TSNP-2-2
STAND-OFF Voltage (Vwm): 10V (Max)
Minimum Breakdown Voltage: 11.1V
Max Clamping Voltage: 29V
Peak Pulse Current(Ippm): 34A (8/20μs)
Power Dissipation - Pd: 800W
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - 448-ESD307U102NE6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 10VWM 29VC PGTSNP22

TVS DIODE 10VWM 29VC PGTSNP22

Buy Now Datasheet
TVS Diodes - 448-ESD307U102NE6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 10VWM 29VC PGTSNP22

TVS DIODE 10VWM 29VC PGTSNP22

Buy Now Datasheet
TVS Diodes - 448-ESD307U102NE6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
29V Clamp 34A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSNP-2-2

29V Clamp 34A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSNP-2-2

Buy Now Datasheet
TVS Protection Diode - 144-ESD307U102NE6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-ESD307U102NE6327XTSA1
TVS Protection Diode 144-ESD307U102NE6327XTSA1
TVS DIODE 10VWM 29VC TSNP-2-2 Product overview: ESD307U102NE6327XTSA 1 from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD307U102NE6327 XTSA1 can be used for catalog matching and distributor lookup.

TVS DIODE 10VWM 29VC TSNP-2-2 Product overview: ESD307U102NE6327XTSA1 from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD307U102NE6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESD307U102NE6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESD307U102NE6327XTSA1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESD307U102NE6327XTSA1
TVS DIODE 10VWM 29VC TSNP-2-2

TVS DIODE 10VWM 29VC TSNP-2-2

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1037055-ESD307U102NE6327XTSA1 448-ESD307U102NE6327XTSA1CT-ND 144-ESD307U102NE6327XTSA1 ESD307U102NE6327XTSA1
Product Name TVS - TVS - Diodes - ESD307U102NE6327XTSA1 TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package TSNP-2-2 2-XDFN Tape & Reel (TR) PG-TSNP-2-2
VWM 10 volts
IPPM 34 amps
VC 29 volts 29 volts 29 volts
VBR 11.1 volts 11.1 volts 11.1 volts
Unlock Full Specs
to access all available technical data