Manufacturer: Comchip Technology
Win Source Part Number: 871131-ES5GC-HF
Features: Diode Standard 400 V 5A Surface Mount DO-214AB (SMC)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: ES5G
Categories: Discrete Semiconductor Products
Case / Package: DO-214AB (SMC)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.10.0080
Diode Standard 400V 5A Surface Mount DO-214AB (SMC)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Step Recovery Diodes | Diodes |
| Product Number | 871131-ES5GC-HF | 641-ES5GC-HFTR-ND |
| Product Name | Diodes, Rectifiers - Single - ES5GC-HF | Single Diodes |
| Configuration | Single |