20V (Typ) Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN1006
20V (Typ) Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN1006
20V (Typ) Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN1006
TVS DIODE 5VWM 20VC DFN1006-2
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-ESD0512LB-TPCT-ND | ESD0512LB-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 0402 (1006 Metric) | 2-DFN1006 |
| Peak Pulse Power | 200 watts | 200 watts |
| VC | 20 volts | 20 volts |