Manufacturer: Micro Commercial Co
Win Source Part Number: 1037071-ESD5V0D9-TP
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 30pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-923
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 11V
Peak Pulse Current(Ippm): 5A (8/20μs)
Power Dissipation - Pd: 100W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 8k pcs
11V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
TVS DIODE 5VWM 11VC SOD923
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1037071-ESD5V0D9-TP | ESD5V0D9-TPMSTR-ND | ESD5V0D9-TP |
| Product Name | TVS - TVS - Diodes - ESD5V0D9-TP | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SOD-923 | SOD-923 | SOD-923 |
| VWM | 5 volts | ||
| IPPM | 5 amps | ||
| VC | 11 volts | 11 volts | 11 volts |
| VBR | 6 volts | 6 volts | 6 volts |