20V Clamp 28A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
Manufacturer: Micro Commercial Co
Win Source Part Number: 1037082-ESD5V0T143-4
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 2
Power Line Protection: Yes
Capacitance @ Frequency: 3pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-143
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 20V
Peak Pulse Current(Ippm): 28A (8/20μs)
Power Dissipation - Pd: 500W
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
TVS DIODE 5VWM 20VC SOT143
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESD5V0T143-4U-TPMSTR-ND | 1037082-ESD5V0T143-4U-TP | ESD5V0T143-4U-TP |
| Product Name | TVS Diodes | TVS - TVS - Diodes - ESD5V0T143-4U-TP | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | TO-253-4, TO-253AA | SOT143; SOT-143 | SOT143; SOT-143 |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 20 volts | 20 volts | 20 volts |
| VBR | 6 volts | 6 volts | 6 volts |