TVS DIODE 15VWM 30VC 2DFN1006
Interface
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-ESD15VL-TP-ND | ESD15VL-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 0402 (1006 Metric) | 2-DFN1006 |
| Peak Pulse Power | 300 watts | 300 watts |
| VC | 30 volts | 30 volts |