40V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN1006
40V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN1006
40V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN1006
TVS DIODE 24VWM 40VC 2DFN1006
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESD24VLB-TPMSDKR-ND | ESD24VLB-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 0402 (1006 Metric) | 2-DFN1006 |
| Peak Pulse Power | 300 watts | 300 watts |
| VC | 40 volts | 40 volts |