12V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 2-DSN (0.60x0.30)
Manufacturer: ON Semiconductor
Win Source Part Number: 1037046-ESD11N5.0ST5
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 2-DSN (0.60x0.30)
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 5.8V
Max Clamping Voltage: 12V
Peak Pulse Current(Ippm): 1A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
5V Bidirectional TVS Diode, 0.9pF, 12V Clamp, DSN Package Product overview: ESD11N5.0ST5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 0.9pF, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 0.9pF, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD11N5.0ST5G can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 12VC 2DSN
TVS DIODE 5VWM 12VC 2DSN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESD11N5.0ST5GOSTR-ND | 1037046-ESD11N5.0ST5G | 144-ESD11N5.0ST5G | ESD11N5.0ST5G | ESD11N5.0ST5G |
| Product Name | TVS Diodes | TVS - TVS - Diodes - ESD11N5.0ST5G | 5V 0.9pF 12V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | 0201 (0603 Metric) | 2-DSN (0.60x0.30) | Tape and Reel | 0201 (0603 Metric) | 2-DSN (0.60x0.30) |
| VC | 12 volts | 12 volts | 12 volts | 12 volts | |
| VBR | 5.8 volts | 5.8 volts | 5.8 volts | 5.8 volts | |
| IFSM | 1 amps |