TVS DIODE 5.3VWM 21VC TSSLP-2-4 Product overview: ESD112B102ELSE6327XT
Trans Voltage Suppressor Diode, 5.3V V(RWM), Bidirectional, 1 Element, Silicon
21V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount TSSLP-2-4
Transient Voltage Suppressor, ESD112-B1-02 Series, Bidirectional, 5.3 V, TSSLP-2-4, 2, 7 V RoHS Compliant: Yes
TVS DIODE 5.3VWM 21VC TSSLP-2-4
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-ESD112B102ELSE6327XTSA1 | ESD112B102ELSE6327XTSA1 | ESD112B102ELSE6327XTSA1TR-ND | 50Y1915 | ESD112B102ELSE6327XTSA1 |
| Product Name | TVS Protection Diode | TVS Diodes | Transient Voltage Suppressor, Esd112-B1-02 Series, Bidirectional, 5.3 V, Tsslp-2-4, 2, 7 V Rohs Compliant Infineon | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | Single | |||
| Package | Tape & Reel (TR) | 0201 (0603 Metric) | TSSLP-2-4 | ||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| RoHS Compliant | RoHS | RoHS |