ESD, SOD-323, 45V, 24V, 1A, B
ESD, SOD-323, 45V, 24V, 1A, B
ESD, SOD-323, 45V, 24V, 1A, B
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-ESD3B24WS-CCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-323; SC-76, SOD-323 |
| Peak Pulse Power | 350 watts |
| VC | 45 volts |