Manufacturer: Micro Commercial Co
Win Source Part Number: 1037057-ESD3V3D7-TP
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 80pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-723
STAND-OFF Voltage (Vwm): 3.3V
Minimum Breakdown Voltage: 5V
Max Clamping Voltage: 11.9V
Power Dissipation - Pd: 113W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient
Quantity per package: 8k pcs
11.9V Clamp 10.4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-723
TVS DIODE 3.3VWM 11.9VC SOD723
TVS DIODE 3.3VWM 11.9VC SOD723
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1037057-ESD3V3D7-TP | 353-ESD3V3D7-TPTR-ND | ESD3V3D7-TP | ESD3V3D7-TP |
| Product Name | TVS - TVS - Diodes - ESD3V3D7-TP | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | SOD-723 | SOD-723 | SOD-723 | SOD-723 |
| VWM | 3.3 volts | |||
| VC | 11.9 volts | 11.9 volts | 11.9 volts | 11.9 volts |
| VBR | 5 volts | 5 volts | 5 volts | 5 volts |
| CT | 80 pF |