Infineon Technologies AG TVS Protection Diode ESD128B1W0201E6327XTSA1

Description
Trans Voltage Suppressor Diode, 45W, 18V V(RWM), Bidirectional, 1 Element, Silicon
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 45W, 18V V(RWM), Bidirectional, 1 Element, Silicon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trans Voltage Suppressor Diode, 45W, 18V V(RWM), Bidirectional, 1 Element, Silicon

Trans Voltage Suppressor Diode, 45W, 18V V(RWM), Bidirectional, 1 Element, Silicon

Supplier's Site Datasheet
TVS Protection Diode - 144-ESD128B1W0201E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-ESD128B1W0201E6327XTSA1
TVS Protection Diode 144-ESD128B1W0201E6327XTSA1
TVS DIODE 13VWM 18.5VC WLL-2-1 Product overview: ESD128B1W0201E6327XT SA1 from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD128B1W0201E63 27XTSA1 can be used for catalog matching and distributor lookup.

TVS DIODE 13VWM 18.5VC WLL-2-1 Product overview: ESD128B1W0201E6327XTSA1 from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD128B1W0201E6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 2580803P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2580803P
TVS Diodes 2580803P
INFINEON TVS DIODES ESD128B1W0201E6327XT

INFINEON TVS DIODES ESD128B1W0201E6327XT

Supplier's Site
TVS Diodes - 2580802 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2580802
TVS Diodes 2580802
INFINEON TVS DIODES ESD128B1W0201E6327XT

INFINEON TVS DIODES ESD128B1W0201E6327XT

Supplier's Site
TVS Diodes - 2580803 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2580803
TVS Diodes 2580803
INFINEON TVS DIODES ESD128B1W0201E6327XT

INFINEON TVS DIODES ESD128B1W0201E6327XT

Supplier's Site
Circuit Protection - TVS - Diodes - 1057853-ESD128B1W0201E6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1057853-ESD128B1W0201E6327XTSA1
Circuit Protection - TVS - Diodes 1057853-ESD128B1W0201E6327XTSA1
Win Source Part Number: 1057853-ESD128B1W020 1E6327XTSA1 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: RF Antenna Standard Package: 15,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 13V (Max) Voltage - Breakdown (Min): 20V Voltage - Clamping (Max) @ Ipp: 18.5V Power - Peak Pulse: 53W Power Line Protection: No Capacitance @ Frequency: 0.3pF @ 1MHz Current - Peak Pulse (10/1000µs): 1A (8/20µs) Package / Case: 0201 (0603 Metric) Supplier Device Package: WLL-2-1 Temperature Range - Operating: -55°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): ESD128B1W0201E6327XT SA1ESD128-B1-W0201 E6327; ESD128-B1-W0201E6327 ; ESD128B1W0201 E6327; ESD128B1W0201E6327; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Other Names: ESD128B1W0201E6327XT SA1CT,ESD128B1W0201E 6327XTSA1TR,ESD128B1 W0201E6327XTSA1DKR,S P001428734 Base Product Number: ESD128

Win Source Part Number: 1057853-ESD128B1W0201E6327XTSA1
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: RF Antenna
Standard Package: 15,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 13V (Max)
Voltage - Breakdown (Min): 20V
Voltage - Clamping (Max) @ Ipp: 18.5V
Power - Peak Pulse: 53W
Power Line Protection: No
Capacitance @ Frequency: 0.3pF @ 1MHz
Current - Peak Pulse (10/1000µs): 1A (8/20µs)
Package / Case: 0201 (0603 Metric)
Supplier Device Package: WLL-2-1
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): ESD128B1W0201E6327XTSA1ESD128-B1-W0201 E6327; ESD128-B1-W0201E6327; ESD128B1W0201 E6327; ESD128B1W0201E6327;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Infineon Technologies
Other Names: ESD128B1W0201E6327XTSA1CT,ESD128B1W0201E6327XTSA1TR,ESD128B1W0201E6327XTSA1DKR,SP001428734
Base Product Number: ESD128

Buy Now Datasheet
TVS Diodes - ESD128B1W0201E6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
18.5V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-1

18.5V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-1

Buy Now Datasheet
TVS Diodes - ESD128B1W0201E6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
18.5V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-1

18.5V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-1

Buy Now Datasheet
TVS Diodes - ESD128B1W0201E6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
18.5V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-1

18.5V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-1

Buy Now Datasheet
TVS DIODE 13V 18.5V WLL-2-1 - 376-ESD128B1W0201E6327XTSA1 - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 13V 18.5V WLL-2-1
376-ESD128B1W0201E6327XTSA1
TVS DIODE 13V 18.5V WLL-2-1 376-ESD128B1W0201E6327XTSA1
TVS DIODE 13V 18.5V WLL-2-1

TVS DIODE 13V 18.5V WLL-2-1

Supplier's Site
TVS DIODE 13VWM 18.5VC WLL-2-1

TVS DIODE 13VWM 18.5VC WLL-2-1

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
ESD128B1W0201E6327XTSA1
TVS Diodes / ESD Suppressors ESD128B1W0201E6327XTSA1
TVS Diodes / ESD Suppressors TVS DIODES

TVS Diodes / ESD Suppressors TVS DIODES

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESD128B1W0201E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESD128B1W0201E6327XTSA1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESD128B1W0201E6327XTSA1
TVS DIODE 13VWM 18.5VC WLL-2-1

TVS DIODE 13VWM 18.5VC WLL-2-1

Supplier's Site
Diode, Esd Protection, 18V, Wll-2-1; Clamping Voltage Vc Max Infineon - 34AC1479 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 18V, Wll-2-1; Clamping Voltage Vc Max Infineon
34AC1479
Diode, Esd Protection, 18V, Wll-2-1; Clamping Voltage Vc Max Infineon 34AC1479
DIODE, ESD PROTECTION, 18V, WLL-2-1; Clamping Voltage Vc Max:32V; Diode Case Style:WLL-2-1; No. of Pins:-; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC ( RoHS Compliant: Yes

DIODE, ESD PROTECTION, 18V, WLL-2-1; Clamping Voltage Vc Max:32V; Diode Case Style:WLL-2-1; No. of Pins:-; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC ( RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number ESD128B1W0201E6327XTSA1 144-ESD128B1W0201E6327XTSA1 2580803P 1057853-ESD128B1W0201E6327XTSA1 ESD128B1W0201E6327XTSA1DKR-ND 376-ESD128B1W0201E6327XTSA1 ESD128B1W0201E6327XTSA1 ESD128B1W0201E6327XTSA1 ESD128B1W0201E6327XTSA1 34AC1479
Product Name TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes TVS Diodes TVS DIODE 13V 18.5V WLL-2-1 TVS Diodes TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Esd Protection, 18V, Wll-2-1; Clamping Voltage Vc Max Infineon
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Configuration Single Single Single
Package Tape & Reel (TR) WLL-2-1 0201 (0603 Metric) 0201 (0603 Metric) 0201 (0603 Metric) 0201 (0603 Metric) WLL-2 WLL-2-1
Peak Pulse Power 53 watts 53 watts 53 watts 53 watts 53 watts
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data