TVS DIODE 24VWM 37VC SC703
TVS DIODE 24VWM 37VC SC703
TVS DIODE 24VWM 37VC SC703
AUTOMOTIVE DUAL 3-PF, 24-V, 30-K
AUTOMOTIVE DUAL 3-PF, 24-V, 30-K
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 296-ESD2CAN24DCKRQ1CT-ND | ESD2CAN24DCKRQ1 | ESD2CAN24DCKRQ1 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||
| Package | SOT323; SC-70, SOT-323 | SC-70-3 | |
| Peak Pulse Power | 210 watts | 210 watts | |
| VC | 37 volts | 37 volts |