Vishay Precision Group Diodes, Rectifiers - Single - ES3G-E3/57T ES3G-E3/57T

Description
Manufacturer: Vishay Win Source Part Number: 015672-ES3G-E3/57T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 3A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 400V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: ES3G Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): UFS340J; UFS340JE3; UFS340Je3/TR13; UFS340J/TR13; Introduction Date: June 19, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals, Communications & Networking
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 015672-ES3G-E3/57T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 3A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 400V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: ES3G Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): UFS340J; UFS340JE3; UFS340Je3/TR13; UFS340J/TR13; Introduction Date: June 19, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals, Communications & Networking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - ES3G-E3/57T - 015672-ES3G-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ES3G-E3/57T
015672-ES3G-E3/57T
Diodes, Rectifiers - Single - ES3G-E3/57T 015672-ES3G-E3/57T
Manufacturer: Vishay Win Source Part Number: 015672-ES3G-E3/57T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 3A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 400V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: ES3G Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): UFS340J; UFS340JE3; UFS340Je3/TR13; UFS340J/TR13; Introduction Date: June 19, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals, Communications & Networking

Manufacturer: Vishay
Win Source Part Number: 015672-ES3G-E3/57T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 3A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: ES3G
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): UFS340J; UFS340JE3; UFS340Je3/TR13; UFS340J/TR13;
Introduction Date: June 19, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals, Communications & Networking

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7001154P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7001154P
Schottky Diodes & Rectifiers 7001154P
Diode Ultra Fast Rectifier 3A 400V SMC

Diode Ultra Fast Rectifier 3A 400V SMC

Supplier's Site
Schottky Diodes & Rectifiers - 1777498 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1777498
Schottky Diodes & Rectifiers 1777498
Diode Ultra Fast Rectifier 3A 400V SMC

Diode Ultra Fast Rectifier 3A 400V SMC

Supplier's Site
3 A 400 V Diode and Rectifier - 280-ES3G-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3 A 400 V Diode and Rectifier
280-ES3G-E3/57T
3 A 400 V Diode and Rectifier 280-ES3G-E3/57T
DIODE 3 A, 400 V, SILICON, RECTIFIER DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Rectifier Diode Product overview: ES3G-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES3G-E3/57T can be used for catalog matching and distributor lookup.

DIODE 3 A, 400 V, SILICON, RECTIFIER DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Rectifier Diode Product overview: ES3G-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES3G-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - ES3G-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES3G-E3/57TGITR-ND
Single Diodes ES3G-E3/57TGITR-ND
Diode Standard 400V 3A Surface Mount DO-214AB (SMC)

Diode Standard 400V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - ES3G-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES3G-E3/57TGICT-ND
Single Diodes ES3G-E3/57TGICT-ND
Diode Standard 400V 3A Surface Mount DO-214AB (SMC)

Diode Standard 400V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
ES3G-E3/57T
Rectifiers ES3G-E3/57T
Rectifiers 3.0 Amp 400V 35ns

Rectifiers 3.0 Amp 400V 35ns

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ES3G-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ES3G-E3/57T
Discrete Semiconductor Products - Diodes - Rectifiers ES3G-E3/57T
DIODE GEN PURP 400V 3A DO214AB

DIODE GEN PURP 400V 3A DO214AB

Supplier's Site
Fast Diode, 3A, 400V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay - 76K4882 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 3A, 400V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay
76K4882
Fast Diode, 3A, 400V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay 76K4882
FAST DIODE, 3A, 400V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):3A; Diode Configuration:Single ; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:35ns; Forward Surge Current Ifsm Max:100A RoHS Compliant: Yes

FAST DIODE, 3A, 400V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):3A; Diode Configuration:Single; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:35ns; Forward Surge Current Ifsm Max:100A RoHS Compliant: Yes

Supplier's Site
Fast Diode, 3A, 400V, Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay - 28X4235 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 3A, 400V, Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay
28X4235
Fast Diode, 3A, 400V, Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay 28X4235
FAST DIODE, 3A, 400V, DO-214AB, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:35ns; Forward Surge Current:100A RoHS Compliant: Yes

FAST DIODE, 3A, 400V, DO-214AB, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:35ns; Forward Surge Current:100A RoHS Compliant: Yes

Supplier's Site
Single Diodes - ES3G-E3/57T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
ES3G-E3/57T
Single Diodes ES3G-E3/57T
DIODE GEN PURP 400V 3A DO214AB

DIODE GEN PURP 400V 3A DO214AB

Supplier's Site Datasheet
Diodes >> Diodes - General Purpose - ES3G-E3/57T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Diodes - General Purpose
ES3G-E3/57T
Diodes >> Diodes - General Purpose ES3G-E3/57T
3A 400V 1.1V@3A SMC(DO-214AB) Diodes - General Purpose ROHS

3A 400V 1.1V@3A SMC(DO-214AB) Diodes - General Purpose ROHS

Supplier's Site Datasheet
DIODE, 3A,400V,35NS,F.EFF.SM - 70217252 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE, 3A,400V,35NS,F.EFF.SM
70217252
DIODE, 3A,400V,35NS,F.EFF.SM 70217252
Features: Plastic Package Has Underwriters Laboratories Flammability Classification 94V-0 Ideally Suited for Use In Very High Frequency Switching Power Supplies, Inverters and as a Free Wheeling Diode Ultrafast Recovery Time for High Efficiency Excellent High Temperature Switching Glass Passivated Junction

Features:

  • Plastic Package Has Underwriters Laboratories Flammability Classification 94V-0
  • Ideally Suited for Use In Very High Frequency Switching Power Supplies, Inverters and as a Free Wheeling Diode
  • Ultrafast Recovery Time for High Efficiency
  • Excellent High Temperature Switching
  • Glass Passivated Junction
Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Allied Electronics, Inc.
Product Category Diodes Rectifiers Rectifiers Rectifiers Diodes Rectifiers Rectifiers Diodes Diodes General Purpose Diodes General Purpose Diodes Rectifiers
Product Number 015672-ES3G-E3/57T 7001154P 1777498 280-ES3G-E3/57T ES3G-E3/57TGITR-ND ES3G-E3/57T ES3G-E3/57T 76K4882 28X4235 ES3G-E3/57T ES3G-E3/57T 70217252
Product Name Diodes, Rectifiers - Single - ES3G-E3/57T Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers 3 A 400 V Diode and Rectifier Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Fast Diode, 3A, 400V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay Fast Diode, 3A, 400V, Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay Single Diodes Diodes >> Diodes - General Purpose DIODE, 3A,400V,35NS,F.EFF.SM
Diode Type Standard
VF 1.1 volts 1.1 volts 1.1 volts 1.1 volts 1.1 volts 1.1 volts 1.1 volts
VR 400 volts 400 volts 400 volts 400 volts
IR 0.0100 mA 0.0100 mA
trr 50 ns 50 ns 35 ns 35 ns
Unlock Full Specs
to access all available technical data