Win Source Part Number: 963306-ESD113B102ELE
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: HDMI
Standard Package: 15,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.6V (Max)
Voltage - Breakdown (Min): 4V
Voltage - Clamping (Max) @ Ipp: 8V
Power - Peak Pulse: 36W
Power Line Protection: No
Capacitance @ Frequency: 0.2pF @ 1MHz
Current - Peak Pulse (10/1000µs): 3A (8/20µs)
Package / Case: 0402 (1006 Metric)
Supplier Device Package: PG-TSLP-2-20
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): DESD1P0RFW-7; DESD5V0U1BB-7; DESD5V0U1BL-7B; CDDFN2-T3.3B; SP1007-01ETG; SMBJ5.0CAESD113-B1-0
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Infineon Technologies
Other Names: SP001201284
Base Product Number: ESD113
Product Status: Not For New Designs
8V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-2-20
TVS DIODE 3.6VWM 8VC TSLP-2-20 Product overview: ESD113B102ELE6327XTM
TVS DIODE 3.6VWM 8VC TSLP-2-20
TVS DIODE 3.6VWM 8VC TSLP-2-20
DIODE, ESD PROTECTION, 3.6V, TSLP-2-20; Clamping Voltage Vc Max:20V; Diode Case Style:TSLP-2-20; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:ESD113-B1 Series; Automotive Qualification Standard:-; RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 963306-ESD113B102ELE6327XTMA1 | 448-ESD113B102ELE6327XTMA1TR-ND | 144-ESD113B102ELE6327XTMA1 | ESD113B102ELE6327XTMA1 | ESD113B102ELE6327XTMA1 | 13AC8616 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Esd Protection, 3.6V, Tslp-2-20; Clamping Voltage Vc Max Infineon |
| Package | 0402 (1006 Metric) | 0402 (1006 Metric) | Tape & Reel (TR) | 0402 (1006 Metric) | PG-TSLP-2-20 | |
| Peak Pulse Power | 36 watts | 36 watts | 36 watts | 36 watts | 36 watts | |
| VC | 8 volts | 8 volts | 8 volts | 8 volts | ||
| VBR | 4 volts | 4 volts | 4 volts | 4 volts | ||
| CT | 0.2000 pF |