Infineon Technologies AG TVS Protection Diode ESD134B1W0201E6327XTSA1

Description
TVS DIODES Product overview: ESD134B1W0201E6327XT SA1 from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD134B1W0201E63 27XTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODES Product overview: ESD134B1W0201E6327XT SA1 from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD134B1W0201E63 27XTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-ESD134B1W0201E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-ESD134B1W0201E6327XTSA1
TVS Protection Diode 144-ESD134B1W0201E6327XTSA1
TVS DIODES Product overview: ESD134B1W0201E6327XT SA1 from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD134B1W0201E63 27XTSA1 can be used for catalog matching and distributor lookup.

TVS DIODES Product overview: ESD134B1W0201E6327XTSA1 from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD134B1W0201E6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 448-ESD134B1W0201E6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode

Clamp Ipp Tvs Diode

Buy Now Datasheet
TVS Diodes - 448-ESD134B1W0201E6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODES

TVS DIODES

Buy Now Datasheet
TVS Diodes - 448-ESD134B1W0201E6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODES

TVS DIODES

Buy Now Datasheet
Esd Protection Device, 2.1V, 0201; Clamping Voltage Vc Max Infineon - 68AH9919 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Device, 2.1V, 0201; Clamping Voltage Vc Max Infineon
68AH9919
Esd Protection Device, 2.1V, 0201; Clamping Voltage Vc Max Infineon 68AH9919
ESD PROTECTION DEVICE, 2.1V, 0201; Clamping Voltage Vc Max:7.5V; Diode Case Style:0201; No. of Pins:2Pins; Operating Voltage:2.1V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD PROTECTION DEVICE, 2.1V, 0201; Clamping Voltage Vc Max:7.5V; Diode Case Style:0201; No. of Pins:2Pins; Operating Voltage:2.1V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESD134B1W0201E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESD134B1W0201E6327XTSA1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESD134B1W0201E6327XTSA1
TVS DIODES

TVS DIODES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-ESD134B1W0201E6327XTSA1 448-ESD134B1W0201E6327XTSA1TR-ND 68AH9919 ESD134B1W0201E6327XTSA1
Product Name TVS Protection Diode TVS Diodes Esd Protection Device, 2.1V, 0201; Clamping Voltage Vc Max Infineon Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Unlock Full Specs
to access all available technical data