15V Clamp 125A (8/20µs) Ipp Tvs Diode Surface Mount DFN1610-2
DIODE ESD PROTECTION DFN1610-2
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-ESD0571P6-TPTR-ND | ESD0571P6-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 0603 (1610 Metric) | DFN1610-2 |
| Peak Pulse Power | 1875 watts | 1875 watts |
| VC | 15 volts | 15 volts |