9V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount
TVS DIODE 5.5VWM 9VC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESD205B102ELSE6327XTSA1TR-ND | ESD205B102ELSE6327XTSA1 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 2-SMD | Surface Mount |
| Peak Pulse Power | 30 watts | 30 watts |
| VC | 9 volts | 9 volts |