44V Clamp 7.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
44V Clamp 7.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
44V Clamp 7.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
TVS DIODE 24VWM 44VC SOD523
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESD24VD5-TPMSDKR-ND | ESD24VD5-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 |
| Peak Pulse Power | 330 watts | 330 watts |
| VC | 44 volts | 44 volts |