Infineon Technologies AG TVS Protection Diode ESD113B102ELSE6327XTSA1

Description
TVS DIODE 3.6VWM 8VC TSSLP-2-4 Product overview: ESD113B102ELSE6327XT SA1 from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD113B102ELSE63 27XTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 3.6VWM 8VC TSSLP-2-4 Product overview: ESD113B102ELSE6327XT SA1 from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD113B102ELSE63 27XTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-ESD113B102ELSE6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-ESD113B102ELSE6327XTSA1
TVS Protection Diode 144-ESD113B102ELSE6327XTSA1
TVS DIODE 3.6VWM 8VC TSSLP-2-4 Product overview: ESD113B102ELSE6327XT SA1 from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD113B102ELSE63 27XTSA1 can be used for catalog matching and distributor lookup.

TVS DIODE 3.6VWM 8VC TSSLP-2-4 Product overview: ESD113B102ELSE6327XTSA1 from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD113B102ELSE6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - ESD113B102ELSE6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
8V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount TSSLP-2-4

8V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount TSSLP-2-4

Buy Now Datasheet
TVS Diodes - ESD113B102ELSE6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
8V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount TSSLP-2-4

8V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount TSSLP-2-4

Buy Now Datasheet
TVS Diodes - ESD113B102ELSE6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
8V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount TSSLP-2-4

8V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount TSSLP-2-4

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 971742-ESD113B102ELSE6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
971742-ESD113B102ELSE6327XTSA1
Circuit Protection - TVS - Diodes 971742-ESD113B102ELSE6327XTSA1
Win Source Part Number: 971742-ESD113B102ELS E6327XTSA1 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: HDMI Standard Package: 15,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 3.6V (Max) Voltage - Clamping (Max) @ Ipp: 8V Power Line Protection: No Capacitance @ Frequency: 0.22pF @ 1MHz Current - Peak Pulse (10/1000µs): 3A (8/20µs) Package / Case: 0201 (0603 Metric) Supplier Device Package: PG-TSSLP-2-4 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Other Names: INFINFESD113B102ELSE 6327XTSA1,2156-ESD11 3B102ELSE6327XTSA1,E SD113B102ELSE6327XTS A1DKR,SP001061696,ES D113B102ELSE6327XTSA 1TR,ESD113B102ELSE63 27XTSA1CT,ESD113-B1- 02ELS E6327 Base Product Number: ESD113 Product Status: Not For New Designs

Win Source Part Number: 971742-ESD113B102ELSE6327XTSA1
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: HDMI
Standard Package: 15,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.6V (Max)
Voltage - Clamping (Max) @ Ipp: 8V
Power Line Protection: No
Capacitance @ Frequency: 0.22pF @ 1MHz
Current - Peak Pulse (10/1000µs): 3A (8/20µs)
Package / Case: 0201 (0603 Metric)
Supplier Device Package: PG-TSSLP-2-4
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Infineon Technologies
Other Names: INFINFESD113B102ELSE6327XTSA1,2156-ESD113B102ELSE6327XTSA1,ESD113B102ELSE6327XTSA1DKR,SP001061696,ESD113B102ELSE6327XTSA1TR,ESD113B102ELSE6327XTSA1CT,ESD113-B1-02ELS E6327
Base Product Number: ESD113
Product Status: Not For New Designs

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESD113B102ELSE6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESD113B102ELSE6327XTSA1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESD113B102ELSE6327XTSA1
TVS DIODE 3.6VWM 8VC TSSLP-2-4

TVS DIODE 3.6VWM 8VC TSSLP-2-4

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-ESD113B102ELSE6327XTSA1 ESD113B102ELSE6327XTSA1DKR-ND 971742-ESD113B102ELSE6327XTSA1 ESD113B102ELSE6327XTSA1
Product Name TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) 0201 (0603 Metric) 0201 (0603 Metric) PG-TSSLP-2-4
Tj -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data