Micro Commercial Components Corp. TVS Diodes ESD12VD5-TP

Description
25V Clamp 9.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
Request a Quote Datasheet
Description
25V Clamp 9.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - ESD12VD5-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
25V Clamp 9.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

25V Clamp 9.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
TVS Diodes - ESD12VD5-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
25V Clamp 9.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

25V Clamp 9.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
TVS Diodes - ESD12VD5-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
25V Clamp 9.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

25V Clamp 9.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
TVS Protection Diode - 144-ESD12VD5-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-ESD12VD5-TP
TVS Protection Diode 144-ESD12VD5-TP
TVS DIODE 12VWM 25VC SOD523 Product overview: ESD12VD5-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD12VD5-TP can be used for catalog matching and distributor lookup.

TVS DIODE 12VWM 25VC SOD523 Product overview: ESD12VD5-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD12VD5-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - ESD12VD5-TP - 1037049-ESD12VD5-TP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESD12VD5-TP
1037049-ESD12VD5-TP
TVS - TVS - Diodes - ESD12VD5-TP 1037049-ESD12VD5-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1037049-ESD12VD5-TP Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 55pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOD-523 STAND-OFF Voltage (Vwm): 12V Minimum Breakdown Voltage: 14.1V Max Clamping Voltage: 23V Power Dissipation - Pd: 240W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 8k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1037049-ESD12VD5-TP
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 55pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-523
STAND-OFF Voltage (Vwm): 12V
Minimum Breakdown Voltage: 14.1V
Max Clamping Voltage: 23V
Power Dissipation - Pd: 240W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 8k pcs

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESD12VD5-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESD12VD5-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESD12VD5-TP
TVS DIODE 12VWM 25VC SOD523

TVS DIODE 12VWM 25VC SOD523

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number ESD12VD5-TPMSCT-ND 144-ESD12VD5-TP 1037049-ESD12VD5-TP ESD12VD5-TP
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - ESD12VD5-TP Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOD-523; SC-79, SOD-523 Tape & Reel (TR) SOD-523; SOD-523 SOD-523; SOD-523
Peak Pulse Power 240 watts 240 watts 240 watts
VC 25 volts 23 volts 25 volts
VBR 14.1 volts 14.1 volts 14.1 volts
Unlock Full Specs
to access all available technical data