Diode Standard 600V 5A Surface Mount DO-214AB (SMC)
Manufacturer: Comchip Technology
Win Source Part Number: 871132-ES5JC-HF
Features: Diode Standard 600 V 5A Surface Mount DO-214AB (SMC)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: ES5J
Categories: Discrete Semiconductor Products
Case / Package: DO-214AB (SMC)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.10.0080
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Diodes | Step Recovery Diodes |
| Product Number | 641-ES5JC-HFTR-ND | 871132-ES5JC-HF |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - ES5JC-HF |
| Tj | -55 to 150 C (-67 to 302 F) |