TVS DIODE 36VWM 75VC SOT23-3
ESD Diode, 40V, 60V, 300W
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-ESD36CATR-ND | ESD36CA |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 (TO-236) |
| Peak Pulse Power | 200 watts | 200 watts |
| VC | 75 volts | 75 volts |