0.66-PF, 3.6-V, 30-KV ESD PROTEC Product overview: ESD341DPLR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD341DPLR can be used for catalog matching and distributor lookup.
TVS DIODE 3.6VWM 8.8VC 2X2SON
TVS DIODE 3.6VWM 8.8VC 2X2SON
TVS DIODE 3.6VWM 8.8VC 2X2SON
Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Series: Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: Zener
Voltage - Reverse Standoff (Typ): 3.6V (Max)
Voltage - Breakdown (Min): 5V, 7.2V
Voltage - Clamping (Max) @ Ipp: 8.8V (Typ)
Current - Peak Pulse (10/1000µs): 5.4A (8/20µs)
0.66-PF, 3.6-V, 30-KV ESD PROTEC
0.66-PF, 3.6-V, 30-KV ESD PROTEC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-ESD341DPLR | 296-ESD341DPLRTR-ND | ESD341DPLR | ESD341DPLR | |
| Product Name | TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - ESD341DPLR | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Package | Tape & Reel (TR) | 0201 (0603 Metric) | 2-X2SON (0.6x0.3) | ||
| Peak Pulse Power | 54 watts | 54 watts | 54 watts | ||
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |