9.6V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount TSSLP-2-3
TVS DIODE 5.5VWM 9.6VC TSSLP-2-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESD206B102ELSE6327XTSA1TR-ND | ESD206B102ELSE6327XTSA1 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 0201 (0603 Metric) | PG-TSSLP-2-3 |
| VC | 9.6 volts | 9.6 volts |