AUTOMOTIVE DUAL 3-PF, 24-V, 30-K Product overview: ESD2CAN24DBZRQ1 from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, Dual, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD2CAN24DBZRQ1 can be used for catalog matching and distributor lookup.
TVS DIODE 24VWM 37VC SOT23-3
TVS DIODE 24VWM 37VC SOT23-3
TVS DIODE 24VWM 37VC SOT233
AUTOMOTIVE DUAL 3-PF, 24-V, 30-K
AUTOMOTIVE DUAL 3-PF, 24-V, 30-K
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-ESD2CAN24DBZRQ1 | 296-ESD2CAN24DBZRQ1CT-ND | ESD2CAN24DBZRQ1 | ESD2CAN24DBZRQ1 |
| Product Name | Automotive Dual TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | |
| Peak Pulse Power | 210 watts | 210 watts | 210 watts | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |