Manufacturer: Micro Commercial Co
Win Source Part Number: 1172637-ESD5V0D7-TP
Manufacturer Homepage: www.mccsemi.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
13.3V Clamp 8.8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-723
TVS DIODE 5VWM 13.3VC SOD723 Product overview: ESD5V0D7-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD5V0D7-TP can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 13.3VC SOD723
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1172637-ESD5V0D7-TP | ESD5V0D7-TPMSTR-ND | 144-ESD5V0D7-TP | ESD5V0D7-TP |
| Product Name | TVS - TVS - Diodes - ESD5V0D7-TP | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SOD-723 | Tape & Reel (TR) | SOD-723 | |
| Peak Pulse Power | 117 watts | 117 watts | 117 watts | |
| VC | 13.3 volts | 13.3 volts |