53.5V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount DFN1610-2
53.5V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount DFN1610-2
53.5V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount DFN1610-2
TVS DIODE 24VWM 53.5VC DFN1610
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-ESD2471P6-TPTR-ND | ESD2471P6-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 0603 (1610 Metric) | DFN1610-2 |
| Peak Pulse Power | 1875 watts | 1875 watts |
| VC | 53.5 volts | 53.5 volts |