Manufacturer: ON Semiconductor
Win Source Part Number: 1172634-ESD5111PFCT5
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
6.5V (Typ) Clamp Ipp Tvs Diode Surface Mount 2-WLCSP (0.6x0.3)
6.5V (Typ) Clamp Ipp Tvs Diode Surface Mount 2-WLCSP (0.6x0.3)
6.5V (Typ) Clamp Ipp Tvs Diode Surface Mount 2-WLCSP (0.6x0.3)
TVS DIODE 3.3VWM 6.5VC 2WLCSP
TVS DIODE 3.3VWM 6.5VC 2WLCSP
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1172634-ESD5111PFCT5G | ESD5111PFCT5GOSCT-ND | ESD5111PFCT5G | ESD5111PFCT5G |
| Product Name | TVS - TVS - Diodes - ESD5111PFCT5G | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| Package | 2-XFBGA, WLCSP | 2-XFBGA, WLCSP | 2-WLCSP (0.6x0.3) | |
| VC | 6.5 volts | 6.5 volts | 6.5 volts |