11V (Typ) Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount ST0201
11V (Typ) Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount ST0201
11V (Typ) Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount ST0201
Win Source Part Number: 1362437-ESD051-1BF4
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 39 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: ESD
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: ST0201
Base Product Number: ESD051
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 5.8V
Voltage - Clamping (Max) @ Ipp: 11V (Typ)
Current - Peak Pulse (10/1000µs): 10A (8/20µs)
Power - Peak Pulse: 110W
Power Line Protection: No
Capacitance @ Frequency: 45pF @ 1MHz
Low clamping single line bidirectional ESD protection Product overview: ESD051-1BF4 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD051-1BF4 can be used for catalog matching and distributor lookup.
ESD PROTECTION DIODE, 0201; Clamping Voltage Vc Max:11V; Diode Case Style:0201; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (27-Jun- RoHS Compliant: Yes
TVS Diodes / ESD Suppressors DFD PROTECTION
TVS DIODE 5VWM 11VC ST0201
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-18258-2-ND | 1362437-ESD051-1BF4 | 144-ESD051-1BF4 | 94AC1362 | ESD051-1BF4 | ESD051-1BF4 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Protection Diode | Esd Protection Diode, 0201; Clamping Voltage Vc Max Stmicroelectronics | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| Package | 0201 (0603 Metric) | 0201 (0603 Metric) | ST0201 | ST0201 | ||
| Peak Pulse Power | 110 watts | 110 watts | 110 watts | |||
| VC | 11 volts | 11 volts | 11 volts | |||
| VBR | 5.8 volts | 5.8 volts | 5.8 volts |