Manufacturer: Micro Commercial Co
Win Source Part Number: 1037054-ESD2V8P8U-TP
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 4
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOP
STAND-OFF Voltage (Vwm): 2.8V (Max)
Minimum Breakdown Voltage: 3V
Max Clamping Voltage: 5.5V
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
8.5V Clamp Ipp Tvs Diode Surface Mount 8-SOP
TVS DIODE 2.8VWM 8.5VC 8-SOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1037054-ESD2V8P8U-TP | ESD2V8P8U-TPMSTR-ND | ESD2V8P8U-TP |
| Product Name | TVS - TVS - Diodes - ESD2V8P8U-TP | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | 8-SOP | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOP |
| VWM | 2.8 volts | ||
| VC | 5.5 volts | 8.5 volts | 8.5 volts |
| VBR | 3 volts | 3 volts | 3 volts |