TVS DIODE 24VWM 37VC SOT23-3
TVS DIODE 24VWM 37VC SOT23-3
TVS DIODE 24VWM 37VC SOT23-3
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 296-ESD2CANFD24DBZRQ1TR-ND | ESD2CANFD24DBZRQ1 |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Peak Pulse Power | 133 watts | |
| VC | 37 volts |