Micro Commercial Components Corp. TVS Diodes ESD3V3AP-TP

Description
7.5V Clamp 13.3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
Request a Quote Datasheet
Description
7.5V Clamp 13.3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - ESD3V3AP-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
7.5V Clamp 13.3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

7.5V Clamp 13.3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

Buy Now Datasheet
TVS Diodes - ESD3V3AP-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
7.5V Clamp 13.3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

7.5V Clamp 13.3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

Buy Now Datasheet
TVS Diodes - ESD3V3AP-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
7.5V Clamp 13.3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

7.5V Clamp 13.3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

Buy Now Datasheet
Singapore, Singapore
SOT23 TVS Protection Diode
144-ESD3V3AP-TP
SOT23 TVS Protection Diode 144-ESD3V3AP-TP
TVS DIODE 3.3VWM 7.5VC SOT23 Product overview: ESD3V3AP-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD3V3AP-TP can be used for catalog matching and distributor lookup.

TVS DIODE 3.3VWM 7.5VC SOT23 Product overview: ESD3V3AP-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD3V3AP-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1382039-ESD3V3AP-TP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1382039-ESD3V3AP-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1382039-ESD3V3AP-TP
Win Source Part Number: 1382039-ESD3V3AP-TP Category: Circuit Protection>Transient Voltage Suppressors (TVS)>TVS Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 pcs Unidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 3.3V (Max) Voltage - Breakdown (Min): 5V Voltage - Clamping (Max) @ Ipp: 7.5V Power - Peak Pulse: 300W Power Line Protection: No Capacitance @ Frequency: 150pF @ 1MHz Current - Peak Pulse (10/1000µs): 13.3A (8/20µs) Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Base Product Number: ESD3V3 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382039-ESD3V3AP-TP
Category: Circuit Protection>Transient Voltage Suppressors (TVS)>TVS Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000 pcs
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 3.3V (Max)
Voltage - Breakdown (Min): 5V
Voltage - Clamping (Max) @ Ipp: 7.5V
Power - Peak Pulse: 300W
Power Line Protection: No
Capacitance @ Frequency: 150pF @ 1MHz
Current - Peak Pulse (10/1000µs): 13.3A (8/20µs)
Mounting Type: Surface Mount
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Base Product Number: ESD3V3
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
TVS Diodes - ESD3V3AP-TP - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
ESD3V3AP-TP
TVS Diodes ESD3V3AP-TP
TVS DIODE 3.3VWM 7.5VC SOT23

TVS DIODE 3.3VWM 7.5VC SOT23

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESD3V3AP-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESD3V3AP-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESD3V3AP-TP
TVS DIODE 3.3VWM 7.5VC SOT23

TVS DIODE 3.3VWM 7.5VC SOT23

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number ESD3V3AP-TPMSTR-ND 144-ESD3V3AP-TP 1382039-ESD3V3AP-TP ESD3V3AP-TP ESD3V3AP-TP
Product Name TVS Diodes SOT23 TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23
Peak Pulse Power 300 watts 300 watts 300 watts 300 watts 300 watts
VC 7.5 volts 7.5 volts 7.5 volts 7.5 volts
VBR 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data