TVS DIODE 12VWM 28VC SOD323
TVS DIODE 12VWM 28VC SOD323
TVS DIODE 12VWM 28VC SOD323
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-ESD12VD3BHE3-TPDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-323; SC-76, SOD-323 |
| Peak Pulse Power | 250 watts |
| VC | 28 volts |