Manufacturer: Micro Commercial Co
Win Source Part Number: 1037050-ESD12VD7-TP
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 30pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-723
STAND-OFF Voltage (Vwm): 12V
Minimum Breakdown Voltage: 13.5V
Max Clamping Voltage: 23.7V
Power Dissipation - Pd: 128W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Sensing & Instrumentation, Audio, Portable Devices, Industrial
Quantity per package: 8k pcs
23.7V Clamp 5.4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-723
TVS DIODE 12VWM 23.7VC SOD723
TVS DIODE 12VWM 23.7VC SOD723
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1037050-ESD12VD7-TP | ESD12VD7-TPMSTR-ND | ESD12VD7-TP | ESD12VD7-TP |
| Product Name | TVS - TVS - Diodes - ESD12VD7-TP | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SOD-723 | SOD-723 | SOD-723 | SOD-723 |
| VWM | 12 volts | |||
| VC | 23.7 volts | 23.7 volts | 23.7 volts | 23.7 volts |
| VBR | 13.5 volts | 13.5 volts | 13.5 volts | 13.5 volts |
| CT | 30 pF |