Win Source Part Number: 1378387-ESD12VLB-TP
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Fake Threat In the Open Market: 39 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Micro Commercial Co
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1006 Metric)
Supplier Device Package: 2-DFN1006
Base Product Number: ESD12
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V (Max)
Voltage - Breakdown (Min): 13.3V
Voltage - Clamping (Max) @ Ipp: 25V
Current - Peak Pulse (10/1000µs): 14A (8/20µs)
Power - Peak Pulse: 350W
Power Line Protection: No
Capacitance @ Frequency: 36pF @ 1MHz
25V Clamp 14A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2
25V Clamp 14A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2
25V Clamp 14A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2
TVS DIODE 12VWM 25VC DFN1006-2 Product overview: ESD12VLB-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD12VLB-TP can be used for catalog matching and distributor lookup.
TVS DIODE 12VWM 25VC DFN1006-2
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1378387-ESD12VLB-TP | ESD12VLB-TPMSDKR-ND | 144-ESD12VLB-TP | ESD12VLB-TP |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | 0402 (1006 Metric) | 0402 (1006 Metric) | Tape & Reel (TR) | 2-DFN1006 |
| Peak Pulse Power | 350 watts | 350 watts | 350 watts | 350 watts |
| VC | 25 volts | 25 volts | 25 volts | |
| VBR | 13.3 volts | 13.3 volts | 13.3 volts | |
| CT | 36 pF |