Vishay Intertechnology, Inc. 400V 3A Diode and Rectifier ES3GHE3/9AT

Description
DIODE GEN PURP 400V 3A DO214AB Product overview: ES3GHE3/9AT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES3GHE3/9AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 400V 3A DO214AB Product overview: ES3GHE3/9AT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES3GHE3/9AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400V 3A Diode and Rectifier - 280-ES3GHE3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 3A Diode and Rectifier
280-ES3GHE3/9AT
400V 3A Diode and Rectifier 280-ES3GHE3/9AT
DIODE GEN PURP 400V 3A DO214AB Product overview: ES3GHE3/9AT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES3GHE3/9AT can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 3A DO214AB Product overview: ES3GHE3/9AT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES3GHE3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - ES3GHE3/9AT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES3GHE3/9AT-ND
Single Diodes ES3GHE3/9AT-ND
Diode Standard 400V 3A Surface Mount DO-214AB (SMC)

Diode Standard 400V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Diodes, Rectifiers - Single - ES3GHE3/9AT - 1093666-ES3GHE3/9AT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ES3GHE3/9AT
1093666-ES3GHE3/9AT
Diodes, Rectifiers - Single - ES3GHE3/9AT 1093666-ES3GHE3/9AT
Manufacturer: Vishay Win Source Part Number: 1093666-ES3GHE3/9AT Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 3A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 400V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals, Communications & Networking

Manufacturer: Vishay
Win Source Part Number: 1093666-ES3GHE3/9AT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 3A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals, Communications & Networking

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Rectifiers Diodes Diodes
Product Number 280-ES3GHE3/9AT ES3GHE3/9AT-ND 1093666-ES3GHE3/9AT
Product Name 400V 3A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - ES3GHE3/9AT
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data