6.5V (Typ) Clamp Ipp Tvs Diode Surface Mount 2-DSN (0.44x0.23)
6.5V (Typ) Clamp Ipp Tvs Diode Surface Mount 2-DSN (0.44x0.23)
6.5V (Typ) Clamp Ipp Tvs Diode Surface Mount 2-DSN (0.44x0.23)
Low Capacitance LVPT ESD Protection Diode in WLCSP2, 10000-DSFTP Product overview: ESD5101FCT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD5101FCT5G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1037061-ESD5101FCT5G
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 5.5pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: 2-DSN (0.44x0.23)
STAND-OFF Voltage (Vwm): 3.3V (Max)
Minimum Breakdown Voltage: 3.68V
Max Clamping Voltage: 6.5V (Typ)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient
TVS DIODE 3.3VWM 6.5VC 2DSN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESD5101FCT5GOSDKR-ND | 144-ESD5101FCT5G | 1037061-ESD5101FCT5G | ESD5101FCT5G |
| Product Name | TVS Diodes | TVS Protection Diode | TVS - TVS - Diodes - ESD5101FCT5G | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | 01005 (0402 Metric) | 2-DSN (0.44x0.23) | 2-DSN (0.44x0.23) | |
| VC | 6.5 volts | 6.5 volts | 6.5 volts | |
| VBR | 3.68 volts | 3.68 volts | 3.68 volts |