Micro Commercial Components Corp. TVS - TVS - Diodes - ESD5V0D3B-TP ESD5V0D3B-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1037067-ESD5V0D3B-TP Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 35pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOD-323 STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 5.8V Max Clamping Voltage: 13.5V Peak Pulse Current(Ippm): 42A (8/20μs) Power Dissipation - Pd: 500W Alternative Parts (Cross-Reference): L35ESDL5V0CB2; ESD5V0D3B-TP-HF; Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1037067-ESD5V0D3B-TP Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 35pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOD-323 STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 5.8V Max Clamping Voltage: 13.5V Peak Pulse Current(Ippm): 42A (8/20μs) Power Dissipation - Pd: 500W Alternative Parts (Cross-Reference): L35ESDL5V0CB2; ESD5V0D3B-TP-HF; Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - ESD5V0D3B-TP - 1037067-ESD5V0D3B-TP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESD5V0D3B-TP
1037067-ESD5V0D3B-TP
TVS - TVS - Diodes - ESD5V0D3B-TP 1037067-ESD5V0D3B-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1037067-ESD5V0D3B-TP Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 35pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOD-323 STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 5.8V Max Clamping Voltage: 13.5V Peak Pulse Current(Ippm): 42A (8/20μs) Power Dissipation - Pd: 500W Alternative Parts (Cross-Reference): L35ESDL5V0CB2; ESD5V0D3B-TP-HF; Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1037067-ESD5V0D3B-TP
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 35pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-323
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 5.8V
Max Clamping Voltage: 13.5V
Peak Pulse Current(Ippm): 42A (8/20μs)
Power Dissipation - Pd: 500W
Alternative Parts (Cross-Reference): L35ESDL5V0CB2; ESD5V0D3B-TP-HF;
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
TVS Diodes - ESD5V0D3B-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
13.5V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

13.5V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - ESD5V0D3B-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
13.5V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

13.5V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - ESD5V0D3B-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
13.5V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

13.5V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Protection Diode - 144-ESD5V0D3B-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-ESD5V0D3B-TP
TVS Protection Diode 144-ESD5V0D3B-TP
TVS DIODE 5VWM 13.5VC SOD323 Product overview: ESD5V0D3B-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD5V0D3B-TP can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 13.5VC SOD323 Product overview: ESD5V0D3B-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD5V0D3B-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes ESD5V0D3B-TP
TVS DIODE 5VWM 13.5VC SOD323

TVS DIODE 5VWM 13.5VC SOD323

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESD5V0D3B-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESD5V0D3B-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESD5V0D3B-TP
TVS DIODE 5VWM 13.5VC SOD323

TVS DIODE 5VWM 13.5VC SOD323

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1037067-ESD5V0D3B-TP ESD5V0D3B-TPMSTR-ND 144-ESD5V0D3B-TP ESD5V0D3B-TP ESD5V0D3B-TP
Product Name TVS - TVS - Diodes - ESD5V0D3B-TP TVS Diodes TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SOD-323; SOD-323 SOD-323; SC-76, SOD-323 Tape & Reel (TR) SC-76; SOD-323; SC-76, SOD-323 SOD-323; SOD-323
VWM 5 volts
IPPM 42 amps
VC 13.5 volts 13.5 volts 13.5 volts 13.5 volts
VBR 5.8 volts 5.8 volts 5.8 volts 5.8 volts
Unlock Full Specs
to access all available technical data